IEC 60598-2-23

Luminaires – Part 2-23: Particular requirements – Extra-low-voltage lighting systems for ELV light sources

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2020
Status: active
Page Count: 30
ICS Code (Luminaires): 29.140.40
scope:

This part of IEC 60598 specifies requirements for extra-low-voltage lighting systems for ELV light sources, intended for ordinary interior use on supply voltages not exceeding 1 000 V. The luminaires, being connected in parallel, are supplied via freely suspended continuous supporting conductors or profiles, the current in the ELV part of the system not exceeding 25 A.

Document History

IEC 60598-2-23
July 1, 2020
Luminaires – Part 2-23: Particular requirements – Extra-low-voltage lighting systems for ELV light sources
This part of IEC 60598 specifies requirements for extra-low-voltage lighting systems for ELV light sources, intended for ordinary interior use on supply voltages not exceeding 1 000 V. The...
August 1, 2001
Luminaires - Part 2-23: Particular Requirements - Extra Low Voltage Lighting Systems for Filament Lamps
This section of IEC 60598-2 specifies requirements for extra low voltage lighting systems for filament lamps intended for ordinary interior use on supply voltages not exceeding 1 000 V. The...
January 1, 1996
Luminaires - Part 2-23: Particular Requirements - Extra Low Voltage Lighting Systems for Filament Lamps
A description is not available for this item.

References

Advertisement