IEC 60598-2-23

Luminaires - Part 2-23: Particular Requirements - Extra Low Voltage Lighting Systems for Filament Lamps

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2001
Status: inactive
Page Count: 28
ICS Code (Luminaires): 29.140.40
scope:

This section of IEC 60598-2 specifies requirements for extra low voltage lighting systems for filament lamps intended for ordinary interior use on supply voltages not exceeding 1 000 V. The luminaires, being connected in parallel, are supplied via freely suspended continuous supporting conductors or profiles. The current in the output circuit of the system is limited to 25 A.

 

Document History

July 1, 2020
Luminaires – Part 2-23: Particular requirements – Extra-low-voltage lighting systems for ELV light sources
This part of IEC 60598 specifies requirements for extra-low-voltage lighting systems for ELV light sources, intended for ordinary interior use on supply voltages not exceeding 1 000 V. The...
IEC 60598-2-23
August 1, 2001
Luminaires - Part 2-23: Particular Requirements - Extra Low Voltage Lighting Systems for Filament Lamps
This section of IEC 60598-2 specifies requirements for extra low voltage lighting systems for filament lamps intended for ordinary interior use on supply voltages not exceeding 1 000 V. The...
January 1, 1996
Luminaires - Part 2-23: Particular Requirements - Extra Low Voltage Lighting Systems for Filament Lamps
A description is not available for this item.

References

Advertisement