JSA - JIS B 1862
Belt drives—V-ribbed pulleys and belts—PK profile: Dimensions
| Organization: | JSA |
| Publication Date: | 20 June 2019 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Engine block and internal components): | 43.060.10 |
| ICS Code (Belt drives and their components): | 21.220.10 |
scope:
This Standard specifies the principal dimensional characteristics of groove profiles of V-ribbed pulleys (hereafter referred to as pulleys), together with those of the corresponding V-ribbed belts (hereafter referred to as belts) of PK profile which are used predominantly for power transmission in automobiles and general industrial equipment such as internal combustion engines of agricultural machinery.
Groove dimensions of service pulleys and pulley flange dimensions are given in Annex JA for information.
NOTE 1 V-ribbed belts of PH, PJ, and PL profile for general industrial applications other than automotive applications is the subject of JIS B 1858.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 9981:1998 Belt drives-Pulleys and V-ribbed belts for the automotive industry-PK profile: Dimensions (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History