JSA - JIS B 1863
Belt drive –– V-ribbed belts –– Fatigue test
| Organization: | JSA |
| Publication Date: | 23 March 2020 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Engine block and internal components): | 43.060.10 |
| ICS Code (Belt drives and their components): | 21.220.10 |
scope:
This Standard specifies a fatigue test method for V-ribbed belts specified in JIS B 1862 which are used predominantly for automobiles and general industrial equipment such as internal combustion engines for agricultural machinery.
NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 11749 : 2014 Belt drive - V-ribbed belts for the automotive industry - Fatigue test (MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History