CSA E60335-2-54

Safety of household and similar electrical appliances — Part 2: Particular requirements for surface-cleaning appliances employing liquids

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2001
Status: active
Page Count: 51
ICS Code (Domestic safety): 13.120
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

This standard deals with the safety of electric cleaning appliances for household use which are intended for cleaning surfaces such as windows, walls and empty swimming pools by using liquid cleansing agents, their rated voltage being not more than 250 V.

NOTE 1 - Appliances may incorporate heating elements or means for pressuring the liquid container.

So far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home.

This standard does not in general take into account

- the use of appliances by young children or infirm persons without supervision;

- playing with the appliance by young children.

NOTES

2 Attention is drawn to the fact that

- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;

- for appliances intended to be used in tropical countries, special requirements may be necessary;

- in many countries additional requirements are specified by the national health authorities. the national authorities responsible for the protection of labour and similar authorities.

3 This standard does not apply to

- floor treatment and wet scrubbing machines (IEC 335-2-10);

- cleaning appliances which are permanently fixed to a building;

- cleaning appliances operating with a pressure exceeding 2.5 MPa or with a liquid temperature exceeding 80 °C.

- cleaning appliances intended for commercial or industrial use;

- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas).

Document History

January 1, 2023
Household and similar electrical appliances — Safety — Part 2-54: Particular requirements for surface-cleaning appliances for household use employing liquids or steam
This International Standard deals with the safety of electric cleaning appliances for household use that are intended for cleaning surfaces by using liquid cleansing agents or steam, their rated...
March 1, 2001
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Surface-Cleaning Appliances Employing Liquids
This clause of part 1 is replaced by: This standard deals with the safety of electric cleaning appliances for household use which are intended for cleaning surfaces such as windows, walls and empty...
March 1, 2001
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Surface-Cleaning Appliances Employing Liquids
A description is not available for this item.
CSA E60335-2-54
January 1, 2001
Safety of household and similar electrical appliances — Part 2: Particular requirements for surface-cleaning appliances employing liquids
This standard deals with the safety of electric cleaning appliances for household use which are intended for cleaning surfaces such as windows, walls and empty swimming pools by using liquid...
January 1, 2001
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Surface-Cleaning Appliances Employing Liquids
This clause of part 1 is replaced by: This standard deals with the safety of electric cleaning appliances for household use which are intended for cleaning surfaces such as windows, walls and empty...
June 1, 1994
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for General Purpose Cleaning Appliances
A description is not available for this item.

References

Advertisement