NEN-ISO 4992-1
Steel castings - Ultrasonic testing - Part 1: Steel castings for general purposes
| Organization: | NEN |
| Publication Date: | 1 March 2020 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Iron and steel castings): | 77.140.80 |
| ICS Code (Non-destructive testing of metals): | 77.040.20 |
scope:
This document specifies the requirements for the ultrasonic testing of steel castings (with ferritic structure) for general purposes, and the methods for determining internal discontinuities by the pulseecho technique.
This document applies to the ultrasonic testing of steel castings which have usually received a grainrefining heat treatment and which have wall thicknesses up to and including 600 mm. For greater wall thicknesses, special agreements apply with respect to the test procedure and the acceptance levels.
This document does not apply to austenitic steels and to joint welds.
Document History