AENOR - UNE-EN 50143/A1
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV
inactive
| Organization: | AENOR |
| Publication Date: | 28 November 2003 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Cables): | 29.060.20 |
Document History
May 26, 2010
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 000 V but not exceeding 10 000 V
A description is not available for this item.
UNE-EN 50143/A1
November 28, 2003
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV
A description is not available for this item.
September 29, 1997
CABLES FOR SIGNS AND LUMINOUS-DISCHARGE-TUBE INSTALLATIONS OPERATING FROM A NO-LOAD RATED OUTPUT VOLTAGE EXCEEDING 1 KV BUT NOT EXCEEDING 10 KV.
A description is not available for this item.