AENOR - UNE-EN 50143

CABLES FOR SIGNS AND LUMINOUS-DISCHARGE-TUBE INSTALLATIONS OPERATING FROM A NO-LOAD RATED OUTPUT VOLTAGE EXCEEDING 1 KV BUT NOT EXCEEDING 10 KV.

inactive
Organization: AENOR
Publication Date: 29 September 1997
Status: inactive
Page Count: 36
ICS Code (Cables): 29.060.20

Document History

May 26, 2010
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 000 V but not exceeding 10 000 V
A description is not available for this item.
November 28, 2003
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV
A description is not available for this item.
UNE-EN 50143
September 29, 1997
CABLES FOR SIGNS AND LUMINOUS-DISCHARGE-TUBE INSTALLATIONS OPERATING FROM A NO-LOAD RATED OUTPUT VOLTAGE EXCEEDING 1 KV BUT NOT EXCEEDING 10 KV.
A description is not available for this item.
Advertisement