DSF/PREN IEC 60974-11
Arc welding equipment – Part 11: Electrode holders
active, Most Current
Buy Now
| Organization: | DS |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Welding, brazing and soldering): | 25.160 |
scope:
This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding. This part of IEC 60974 specifies safety and performance requirements of ELECTRODE HOLDERS.
Document History
June 21, 2021
Arc welding equipment – Part 11: Electrode holders
This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding. This...
DSF/PREN IEC 60974-11
Arc welding equipment – Part 11: Electrode holders
This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding. This...