DS/EN IEC 60974-11

Arc welding equipment – Part 11: Electrode holders

active, Most Current
Organization: DS
Publication Date: 21 June 2021
Status: active
Page Count: 24
ICS Code (Welding equipment): 25.160.30
ICS Code (Welding, brazing and soldering): 25.160
scope:

This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding. This document specifies safety and performance requirements of ELECTRODE HOLDERS.

Document History

DS/EN IEC 60974-11
June 21, 2021
Arc welding equipment – Part 11: Electrode holders
This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding. This...
Arc welding equipment – Part 11: Electrode holders
This part of IEC 60974 is applicable to ELECTRODE HOLDERS for manual metal arc welding with electrodes up to 10 mm in diameter. It is not applicable to ELECTRODE HOLDERS for underwater welding. This...

References

Advertisement