ISO 10350-2
Plastics — Acquisition and presentation of comparable single-point data — Part 2: Long-fibre-reinforced plastics
| Organization: | ISO |
| Publication Date: | 1 July 2020 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Reinforced plastics): | 83.120 |
scope:
ISO 10350 identifies specific test procedures for the acquisition and presentation of comparable data for certain basic properties of plastics. In general, each property is specified by a single experimental value, although in certain cases properties are represented by two values obtained under different test conditions or along different directions in the material. The properties included are those presented conventionally in manufacturers' data sheets.
This document applies to reinforced thermoplastic and thermosetting materials where the reinforcement fibres are either discontinuous with a fibre length prior to processing greater than 7,5 mm or continuous (e.g. fabric, continuous-strand mat or unidirectional).
ISO 10350-1 deals specifically with unreinforced and filled plastics, including those using fibres less than 7,5 mm in length.
Document History