ISO 10350-2

Plastics — Acquisition and presentation of comparable single-point data — Part 2: Long-fibre-reinforced plastics

inactive
Buy Now
Organization: ISO
Publication Date: 1 March 2011
Status: inactive
Page Count: 16
ICS Code (Reinforced plastics): 83.120
scope:

ISO 10350 identifies specific test procedures for the acquisition and presentation of comparable data for certain basic properties of plastics. In general, each property is specified by a single experimental value, although in certain cases properties are represented by two values obtained under different test conditions or along different directions in the material. The properties included are those presented conventionally in manufacturers' data sheets. This part of ISO 10350 applies to reinforced thermoplastic and thermosetting materials where the reinforcement fibres are either discontinuous with a fibre length prior to processing greater than 7,5 mm or continuous (e.g. fabric, continuous-strand mat or unidirectional). Part 1 of this International Standard deals specifically with unreinforced and filled plastics, including those using fibres less than 7,5 mm in length.

Document History

July 1, 2020
Plastics — Acquisition and presentation of comparable single-point data — Part 2: Long-fibre-reinforced plastics
ISO 10350 identifies specific test procedures for the acquisition and presentation of comparable data for certain basic properties of plastics. In general, each property is specified by a single...
ISO 10350-2
March 1, 2011
Plastics — Acquisition and presentation of comparable single-point data — Part 2: Long-fibre-reinforced plastics
ISO 10350 identifies specific test procedures for the acquisition and presentation of comparable data for certain basic properties of plastics. In general, each property is specified by a single...
June 15, 2001
Plastics - Aquisition and Presentation of Comparable Single-Point Data - Part 2: Long-Fibre-Reinforced Plastics
A description is not available for this item.

References

Advertisement