SNV - SN EN ISO 178

Plastics - Determination of flexural properties (ISO 178:2001)

active, Most Current
Buy Now
Organization: SNV
Publication Date: 1 February 2003
Status: active
Page Count: 22
ICS Code (Plastics in general): 83.080.01

Document History

December 1, 2019
Plastics - Determination of flexural properties
This document specifies a method for determining the flexural properties of rigid and semi-rigid plastics under defined conditions. A preferred test specimen is defined, but parameters are included...
July 1, 2013
Plastics - Determination of flexural properties; Amendment A1
Foreword This document (EN ISO 178:2010/A1:2013) has been prepared by Technical Committee ISO/TC 61 "Plastics" in collaboration with Technical Committee CEN/TC 249 "Plastics" the secretariat of...
March 1, 2011
Plastics - Determination of flexural properties
This International Standard specifies a method for determining the flexural properties of rigid (see 3.12) and semi-rigid plastics under defined conditions. A standard test specimen is defined, but...
SN EN ISO 178
February 1, 2003
Plastics - Determination of flexural properties (ISO 178:2001)
A description is not available for this item.
Advertisement