SNV - SN EN ISO 178
Plastics - Determination of flexural properties
| Organization: | SNV |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Plastics in general): | 83.080.01 |
scope:
This document specifies a method for determining the flexural properties of rigid and semi-rigid plastics under defined conditions. A preferred test specimen is defined, but parameters are included for alternative specimen sizes for use where appropriate. A range of test speeds is included. The method is used to investigate the flexural behaviour of the test specimens and to determine the flexural strength, flexural modulus and other aspects of the flexural stress/strain relationship under the conditions defined. It applies to a freely supported beam, loaded at midspan (three-point loading test). The method is suitable for use with the following range of materials: ? thermoplastic moulding, extrusion and casting materials, including filled and reinforced compounds in addition to unfilled types; rigid thermoplastics sheets; ? thermosetting moulding materials, including filled and reinforced compounds; thermosetting sheets. In agreement with ISO 10350-1[5] and ISO 10350-2[6], this document applies to fibre-reinforced compounds with fibre lengths =7,5 mm prior to processing. For long-fibre-reinforce
Document History