NEN-EN-ISO 16526-3

Non-destructive testing - Measurement and evaluation of the X-ray tube voltage - Part 3: Spectrometric method

active, Most Current
Organization: NEN
Publication Date: 1 March 2020
Status: active
Page Count: 22
ICS Code (Non-destructive testing): 19.100
scope:

This part of ISO 16526 specifies the test method for a non-invasive measurement of X-ray tube voltages using the energy spectrum of X-rays (spectrometric method). It covers the voltage range from 10 kV to 500 kV.

The intention is to check the correspondence of the actual voltage with the indicated value on the control panel of the X-ray unit. It is intended to measure the maximum energy only and not the complete X-ray spectrum.

The procedure is applicable for tank type and constant potential X-ray units.

Document History

NEN-EN-ISO 16526-3
March 1, 2020
Non-destructive testing - Measurement and evaluation of the X-ray tube voltage - Part 3: Spectrometric method
This part of ISO 16526 specifies the test method for a non-invasive measurement of X-ray tube voltages using the energy spectrum of X-rays (spectrometric method). It covers the voltage range from 10...

References

Advertisement