CEI EN IEC 62031
LED modules for general lighting - Safety specifications
| Organization: | CEI |
| Publication Date: | 1 June 2020 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Other semiconductor devices): | 31.080.99 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
This document specifies general and safety requirements for light-emitting diode (LED) modules:
• non-integrated LED modules (LEDni modules) and semi-integrated LED modules (LEDsi modules) for operation under constant voltage, constant current or constant power;
• Integrated LED modules (LEDi modules) for use on DC supplies up to 250 V or AC supplies up to 1 000 V at 50 Hz or 60 Hz.
LED modules within the scope of this document can be integral, built-in or independent.
This document is not applicable for LED lamps.
NOTE The performance requirements for LED modules are specified in IEC 62717.
Document History