NPFC - MIL-DTL-32480
ADAPTER, HYDRAULIC AND PNEUMATIC, FLARELESS TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 18 June 2020 |
| Status: | active |
| Page Count: | 1 |
Document History
November 20, 2023
ADAPTER, HYDRAULIC AND PNEUMATIC, FLARELESS TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND MINUS 65 DEGREES FAHRENHEIT TO PLUS 250 DEGREES FAHRENHEIT, GENERAL SPECIFICATION FOR
The flareless fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or...
MIL-DTL-32480
June 18, 2020
ADAPTER, HYDRAULIC AND PNEUMATIC, FLARELESS TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 28, 2020
ADAPTER, HYDRAULIC AND PNEUMATIC, FLARELESS TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND MINUS 65 DEGREES FAHRENHEIT TO PLUS 250 DEGREES FAHRENHEIT, GENERAL SPECIFICATION FOR
The flareless fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or...
December 17, 2014
ADAPTER, HYDRAULIC AND PNEUMATIC, FLARELESS TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 29, 2014
ADAPTER, HYDRAULIC AND PNEUMATIC, FLARELESS TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
The flareless fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or...