DLA - MIL-DTL-32480A (1)

ADAPTER, HYDRAULIC AND PNEUMATIC, FLARELESS TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND MINUS 65 DEGREES FAHRENHEIT TO PLUS 250 DEGREES FAHRENHEIT, GENERAL SPECIFICATION FOR

active, Most Current
Organization: DLA
Publication Date: 20 November 2023
Status: active
Page Count: 20
scope:

Scope.

This specification covers fittings, adapter, hydraulic, pneumatic, and conveyance, flareless tube fitting to O-ring face seal (ORFS) connectors, 1500 to 3000 psi, -65°F to +250°F temperature range, for use in hydraulic or pneumatic systems. The flareless connector ends are in accordance with SAE AS4375 connector ends, the ORFS end is in accordance with SAE J1453-3 connector ends.

intended Use:

The flareless fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or... View More

Document History

MIL-DTL-32480A (1)
November 20, 2023
ADAPTER, HYDRAULIC AND PNEUMATIC, FLARELESS TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND MINUS 65 DEGREES FAHRENHEIT TO PLUS 250 DEGREES FAHRENHEIT, GENERAL SPECIFICATION FOR
The flareless fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or...
June 18, 2020
ADAPTER, HYDRAULIC AND PNEUMATIC, FLARELESS TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
A description is not available for this item.
May 28, 2020
ADAPTER, HYDRAULIC AND PNEUMATIC, FLARELESS TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND MINUS 65 DEGREES FAHRENHEIT TO PLUS 250 DEGREES FAHRENHEIT, GENERAL SPECIFICATION FOR
The flareless fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or...
December 17, 2014
ADAPTER, HYDRAULIC AND PNEUMATIC, FLARELESS TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 29, 2014
ADAPTER, HYDRAULIC AND PNEUMATIC, FLARELESS TUBE FITTING TO ORFS CONNECTORS, 1500 TO 3000 PSI AND -65°F TO 250°F, GENERAL SPECIFICATION FOR
The flareless fittings are intended for use with steel tubing or hoses in hydraulic systems or pneumatic systems. Carbon steel sleeves may be used only with fully annealed 70-30 copper-nickel or...

References

Advertisement