NEN-ISO 6915
Flexible cellular polymeric materials - Polyurethane foam for laminate use - Specification
| Organization: | NEN |
| Publication Date: | 1 August 2019 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Cellular materials): | 83.100 |
scope:
This document specifies the minimum requirements for flexible polyurethane foams up to and including 20 mm thick intended for combination with suitable substrates such as non-woven, woven or knitted fabrics, to form a laminate.
Three types of flexible polyurethane foam are specified as follows:
- type 1: polyether;
- type 2: polyester with minimum elongation at break of 200 %;
- type 3: polyester with minimum elongation at break of 300 %.
Document History