NEN-ISO 18669-2

Internal combustion engines - Piston pins - Part 2: Inspection measuring principles

active, Most Current
Organization: NEN
Publication Date: 1 May 2020
Status: active
Page Count: 24
ICS Code (Engine block and internal components): 43.060.10
scope:

This document defines the measuring principles used for measuring piston pins; it applies to piston pins with a nominal outer diameter from 8 mm up to and including 100 mm, for reciprocating internal combustion engines for road vehicles and other applications.

In certain applications, except road vehicles, and provided that mutual agreement is made between the purchaser and the manufacturer, this document can be used with suitable modifications.

Document History

NEN-ISO 18669-2
May 1, 2020
Internal combustion engines - Piston pins - Part 2: Inspection measuring principles
This document defines the measuring principles used for measuring piston pins; it applies to piston pins with a nominal outer diameter from 8 mm up to and including 100 mm, for reciprocating internal...
September 1, 2004
Internal combustion engines - Piston pins - Part 2: Inspection measuring principles
This part of ISO 18669 defines the measuring principles to be used for measuring piston pins; it applies to piston pins from 8 mm up to and including 100 mm outside diameter for reciprocating...

References

Advertisement