AIA/NAS - NA0057
PROCUREMENT SPECIFICATION, METRIC FASTENERS, ALLOY STEEL, EXTERNALLY THREADED, 1250 MPa TENSILE, 750 MPa SHEAR
active, Most Current
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 31 July 2020 |
| Status: | active |
| Page Count: | 13 |
Document History
NA0057
July 31, 2020
PROCUREMENT SPECIFICATION, METRIC FASTENERS, ALLOY STEEL, EXTERNALLY THREADED, 1250 MPa TENSILE, 750 MPa SHEAR
A description is not available for this item.
February 28, 2013
PROCUREMENT SPECIFICATION, METRIC FASTENERS, ALLOY STEEL, EXTERNALLY THREADED, 1250 MPa TENSILE, 750 MPa SHEAR
This specification defines the requirements for alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Drawings may carry notes...
January 1, 1994
Procurement Specification, Metric Fasteners, Alloy Steel, Externally Threaded, 1250 MPa Tensile, 750 MPa Shear
This specification defines the requirements for alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Drawings may carry notes...