AIA/NAS - NA0057

PROCUREMENT SPECIFICATION, METRIC FASTENERS, ALLOY STEEL, EXTERNALLY THREADED, 1250 MPa TENSILE, 750 MPa SHEAR

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 28 February 2013
Status: inactive
Page Count: 12
scope:

This specification defines the requirements for alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Drawings may carry notes which modify the requirements of this specification. Receiving contractors may reject any lot which does not conform.

Recommendations for improvements or correction of this specification should be directed to a NASC representative of a using aerospace company or to National Aerospace Standards Committee, Aerospace Industries Association, 1000 Wilson Boulevard, Suite 1700, Arlington, VA 22209.

Document History

July 31, 2020
PROCUREMENT SPECIFICATION, METRIC FASTENERS, ALLOY STEEL, EXTERNALLY THREADED, 1250 MPa TENSILE, 750 MPa SHEAR
A description is not available for this item.
NA0057
February 28, 2013
PROCUREMENT SPECIFICATION, METRIC FASTENERS, ALLOY STEEL, EXTERNALLY THREADED, 1250 MPa TENSILE, 750 MPa SHEAR
This specification defines the requirements for alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Drawings may carry notes...
January 1, 1994
Procurement Specification, Metric Fasteners, Alloy Steel, Externally Threaded, 1250 MPa Tensile, 750 MPa Shear
This specification defines the requirements for alloy steel externally threaded fasteners procured under part numbers listed on drawings which refer to this specification. Drawings may carry notes...

References

Advertisement