ISO TS 20224-1

Molecular biomarker analysis — Detection of animal-derived materials in foodstuffs and feedstuffs by real-time PCR — Part 1: Bovine DNA detection method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2020
Status: active
Page Count: 24
ICS Code (General methods of tests and analysis for food products): 67.050
scope:

This document specifies a real-time polymerase chain reaction (real-time PCR) method for the qualitative detection of bovine-specific DNA derived from food and feed. It requires the extraction of an adequate amount of PCR amplifiable DNA from the relevant matrix and can be applied to the detection of bovine material derived from cattle including taurine (Bos taurus) and zebu (Bos indicus). The assay also detects the species bison (Bison bison) and yak (Bos mutus).

The target sequence is a partial fragment of the bovine nuclear beta actin gene in chromosome 25 (i.e. GenBank accession number NC_037352.1)[1][2][3], which is present as a single copy per haploid genome. The provided PCR assay for this target has an absolute limit of detection of five copies per reaction, with ≥ 95 % replicability at this concentration (LOD95 %).

[1] HARHAY G., SONSTEGARD T., KEELE J., HEATON M., CLAWSON M., SNELLING W., WIEDMANN R., VAN TASSELL C., SMITH T. Characterization of 954 bovine full-CDS cDNA sequences. BMC Genomics. 2005, 6, pp. 166-176

[2] KöPPEL R., RUF J., RENTSCH J. Multiplex real-time PCR for the detection and quantification of DNA from beef, pork, horse and sheep. Eur Food Res Technol. 2011, 232, pp. 151-155

[3] KöPPEL R., RUF J., ZIMMERLI F., BREITENMOSER A. Multiplex real-time PCR for the detection and quantification of DNA from beef, pork, chicken and turkey. Eur Food Res Technol. 2008, 227, pp. 1199-1203

Document History

ISO TS 20224-1
July 1, 2020
Molecular biomarker analysis — Detection of animal-derived materials in foodstuffs and feedstuffs by real-time PCR — Part 1: Bovine DNA detection method
This document specifies a real-time polymerase chain reaction (real-time PCR) method for the qualitative detection of bovine-specific DNA derived from food and feed. It requires the extraction of an...

References

Advertisement