ISO TS 20224-7

Molecular biomarker analysis — Detection of animal-derived materials in foodstuffs and feedstuffs by real-time PCR — Part 7: Donkey DNA detection method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 July 2020
Status: active
Page Count: 22
ICS Code (General methods of tests and analysis for food products): 67.050
scope:

This document specifies a real-time polymerase chain reaction (real-time PCR) method for the qualitative detection of donkey-specific DNA derived from food and feed. It requires the extraction of an adequate amount of PCR amplifiable DNA from the relevant matrix and can be applied to the detection of donkey material derived from donkey (Equus asinus), mule (Equus caballus ♀ × Equus asinus ♂) and hinny (Equus caballus ♂ × Equus asinus ♀). The assay also detects the species zebra (Equus burchellii).

The target sequence is a partial fragment of the Equus asinus isolate Maral har breed Guanzhong donkey unplaced genomic scaffold, ASM130575v1 scaffold786, whole genome shotgun sequence (i.e. GenBank accession number NW_014638576.1)[1], which is present as a single copy per haploid genome. The provided PCR assay for this target has an absolute limit of detection of five copies per reaction, with ≥ 95 % replicability at this concentration (LOD95 %).

[1] Huang J., Zhao Y., Bai D. et al. Donkey genome and insight into the imprinting of fast karyotype evolution. Scientific Reports. 2015, 5, pp. 14106

Document History

ISO TS 20224-7
July 1, 2020
Molecular biomarker analysis — Detection of animal-derived materials in foodstuffs and feedstuffs by real-time PCR — Part 7: Donkey DNA detection method
This document specifies a real-time polymerase chain reaction (real-time PCR) method for the qualitative detection of donkey-specific DNA derived from food and feed. It requires the extraction of an...

References

Advertisement