IEC 61757-4-3

Fibre optic sensors – Part 4-3: Electric current measurement – Polarimetric method

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2020
Status: active
Page Count: 104
ICS Code (Other fibre optic equipment): 33.180.99
scope:

This part of IEC 61757 defines terminology, structure, and a characteristic test method of an optical current sensor using the polarimetric method. It addresses the current sensing element only and not the additional devices that are unique to each application. Generic specifications for fibre optic sensors are defined in IEC 61757.

As the specifications of optical polarimetric fibre current sensors required by each user vary depending on the application, this document does not define the required performance values. The required performance values are defined when designing a sensor according to the specific application.

Document History

June 1, 2022
FIBRE OPTIC SENSORS – Part 4-3: Electric current measurement – Polarimetric method
A description is not available for this item.
IEC 61757-4-3
July 1, 2020
Fibre optic sensors – Part 4-3: Electric current measurement – Polarimetric method
This part of IEC 61757 defines terminology, structure, and a characteristic test method of an optical current sensor using the polarimetric method. It addresses the current sensing element only and...

References

Advertisement