NEN-EN 16094

Laminate floor coverings - Test method for the determination of microscratch resistance

inactive
Organization: NEN
Publication Date: 1 May 2020
Status: inactive
Page Count: 16
ICS Code (Floor coverings): 97.150
scope:

This document specifies a test method for the micro-scratch resistance with two procedures (A and B) and a test method for polishing resistance (procedure C) which can be used for all types of laminate floor coverings. The resistance to polishing is related to mat surfaces

Document History

July 1, 2021
Laminate floor coverings - Test method for the determination of micro-scratch resistance
This document specifies a test method for the micro-scratch resistance with two procedures (A and B) and a test method for polishing resistance (procedure C) which can be used for all types of...
NEN-EN 16094
May 1, 2020
Laminate floor coverings - Test method for the determination of microscratch resistance
This document specifies a test method for the micro-scratch resistance with two procedures (A and B) and a test method for polishing resistance (procedure C) which can be used for all types of...
January 1, 2012
Laminate floor coverings - Test method for the determination of micro-scratch resistance
This European Standard specifies a test method for the micro-scratch resistance which can be used for all types of laminate floor coverings.
May 1, 2010
Laminate floor coverings - Test method for the determination of micro-scratch resistance
This European Standard specifies a test method for the micro-scratch resistance which can be used for all types of laminate floor coverings.

References

Advertisement