NEN-EN 16094
Laminate floor coverings - Test method for the determination of micro-scratch resistance
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Floor coverings): | 97.150 |
scope:
This document specifies a test method for the micro-scratch resistance with two procedures (A and B) and a test method for polishing resistance (procedure C) which can be used for all types of laminate floor coverings. The resistance to polishing is related to mat surfaces.
Document History
NEN-EN 16094
July 1, 2021
Laminate floor coverings - Test method for the determination of micro-scratch resistance
This document specifies a test method for the micro-scratch resistance with two procedures (A and B) and a test method for polishing resistance (procedure C) which can be used for all types of...
May 1, 2020
Laminate floor coverings - Test method for the determination of microscratch resistance
This document specifies a test method for the micro-scratch resistance with two procedures (A and B) and a test method for polishing resistance (procedure C) which can be used for all types of...
January 1, 2012
Laminate floor coverings - Test method for the determination of micro-scratch resistance
This European Standard specifies a test method for the micro-scratch resistance which can be used for all types of laminate floor coverings.
May 1, 2010
Laminate floor coverings - Test method for the determination of micro-scratch resistance
This European Standard specifies a test method for the micro-scratch resistance which can be used for all types of laminate floor coverings.