NEN-EN 2576
Aerospace series - Bolts, MJ threads, in heat resisting steel FE-PA2601 (A286) - Classification: 900 MPa (at ambient temperature)/650 °C - Technical specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
scope:
This document specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in heat resisting steel FE-PA2601, for aerospace applications.
Classification: 900 MPa1/650 °C2.
It is applicable whenever referenced.
1 Minimum tensile strength of the material at ambient temperature.
2 Maximum test temperature of the parts.
Document History
NEN-EN 2576
May 1, 2020
Aerospace series - Bolts, MJ threads, in heat resisting steel FE-PA2601 (A286) - Classification: 900 MPa (at ambient temperature)/650 °C - Technical specification
This document specifies the characteristics, qualification and acceptance requirements for bolts with MJ threads in heat resisting steel FE-PA2601, for aerospace applications.
Classification: 900...