DSF/PREN ISO 8655-5

Piston-operated volumetric apparatus – Part 5: Dispensers (ISO/DIS 8655-5:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 16
ICS Code (Measurement of volume, mass, density, viscosity): 17.060
scope:

This part of ISO 8655 specifies - metrological requirements, - maximum permissible errors, - requirements for marking and - information to be provided for users, for dispensers. It applies to dispensers with nominal volumes from 1 μl up to 200 ml, designed to deliver their volume (Ex). NOTE - General requirements and definitions of terms for piston-operated volumetric apparatus are given in ISO 8655-1. The gravimetric reference measurement procedure for the determination of volume is given in ISO 8655-6. The photometric reference measurement procedure for the determination of volume is given in ISO 8655-8. Alternative methods for the determination of volume are described in ISO 8655-7. For safety requirements of electrically powered dispensers, see regional or national safety standards.

Document History

May 17, 2022
Piston-operated volumetric apparatus – Part 5: Dispensers (ISO 8655-5:2022)
This document specifies –    metrological requirements, –    maximum permissible errors, –    requirements for marking and –    information to be provided for users, for dispensers. It is applicable...
March 12, 2009
Piston-operated volumetric apparatus – Part 5: Dispensers
This standard specifies – metrological requirements, – maximum permissible errors, – requirements for marking and, – information to be provided for users for dispensers.
November 7, 2002
Piston-operated volumetric apparatus – Part 5: Dispensers
This standard specifies – metrological requirements, – maximum permissible errors, – requirements for marking and, – information to be provided for users for dispensers.
DSF/PREN ISO 8655-5
Piston-operated volumetric apparatus – Part 5: Dispensers (ISO/DIS 8655-5:2020)
This part of ISO 8655 specifies – metrological requirements, – maximum permissible errors, – requirements for marking and – information to be provided for users, for dispensers. It applies to...
Piston-operated volumetric apparatus – Part 5: Dispensers (ISO/FDIS 8655-5:2021)
This part of ISO 8655 specifies – metrological requirements, – maximum permissible errors, – requirements for marking and – information to be provided for users, for dispensers. It applies to...
Advertisement