DS/EN ISO 8655-5
Piston-operated volumetric apparatus – Part 5: Dispensers (ISO 8655-5:2022)
active, Most Current
| Organization: | DS |
| Publication Date: | 17 May 2022 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Measurement of volume, mass, density, viscosity): | 17.060 |
scope:
This document specifies - metrological requirements, - maximum permissible errors, - requirements for marking and - information to be provided for users, for dispensers. It is applicable to dispensers with nominal volumes from 1 μl up to 200 ml, designed to deliver their volume (Ex).
Document History
DS/EN ISO 8655-5
May 17, 2022
Piston-operated volumetric apparatus – Part 5: Dispensers (ISO 8655-5:2022)
This document specifies – metrological requirements, – maximum permissible errors, – requirements for marking and – information to be provided for users, for dispensers. It is applicable...
March 12, 2009
Piston-operated volumetric apparatus – Part 5: Dispensers
This standard specifies – metrological requirements, – maximum permissible errors, – requirements for marking and, – information to be provided for users for dispensers.
November 7, 2002
Piston-operated volumetric apparatus – Part 5: Dispensers
This standard specifies – metrological requirements, – maximum permissible errors, – requirements for marking and, – information to be provided for users for dispensers.
Piston-operated volumetric apparatus – Part 5: Dispensers (ISO/DIS 8655-5:2020)
This part of ISO 8655 specifies – metrological requirements, – maximum permissible errors, – requirements for marking and – information to be provided for users, for dispensers. It applies to...
Piston-operated volumetric apparatus – Part 5: Dispensers (ISO/FDIS 8655-5:2021)
This part of ISO 8655 specifies – metrological requirements, – maximum permissible errors, – requirements for marking and – information to be provided for users, for dispensers. It applies to...