DSF/PREN 61967-4

Integrated circuits – Measurement of electromagnetic emissions – Part 4: Measurement of conducted emissions, 1 ohm/150 ohm direct coupling method

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 43
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

This part of IEC 61967 specifies a method to measure the conducted electromagnetic emission (EME) of integrated circuits by direct radio frequency (RF) current measurement with a 1 Ω resistive probe and RF voltage measurement using a 150 Ω coupling network. These methods ensure a high degree of reproducibility and correlation of EME measurement results.

Document History

July 31, 2017
Integrated circuits – Measurement of electromagnetic emissions, 150 kHz to 1 GHz – Part 4: Measurement of conducted emissions – 1 ohm/150 ohm direct coupling method
This part of IEC 61967 specifies a method to measure the conducted electromagentic emission (EME) of integrated circuits by direct radion frequency (RF) current measurement with a 1 ohm resitive...
March 31, 2006
Integrated circuits – Measurement of electromagnetic emissions, 150 kHz to 1 GHz – Part 4: Measurement of conducted emissions – 1 ohm/150 ohm direct coupling method
Specifies a method to measure the conducted electromagnetic emission of integrated circuits by direct RF current measurement with a 1 ohm resistive probe and RF voltage measurement using a 150 ohm...
July 9, 2002
Integrated circuits – Measurement of electromagnetic emissions, 150 kHz to 1 GHz – Part 4: Measurement of conducted emissions – 1 ohm/150 ohm direct coupling method
This part of IEC 61967 specifies a method to measure the conducted electromagentic emission (EME) of integrated circuits by direct radion frequency (RF) current measurement with a 1 ohm resitive...
DSF/PREN 61967-4
Integrated circuits – Measurement of electromagnetic emissions – Part 4: Measurement of conducted emissions, 1 ohm/150 ohm direct coupling method
This part of IEC 61967 specifies a method to measure the conducted electromagnetic emission (EME) of integrated circuits by direct radio frequency (RF) current measurement with a 1 Ω resistive probe...
Advertisement