NPFC - A-A-59491
SEALING COMPOUND, THREAD AND GASKET, HYDROCARBON FLUID AND WATER RESISTANT
active, Most Current
Buy Now
| Organization: | NPFC |
| Publication Date: | 4 January 2011 |
| Status: | active |
| Page Count: | 9 |
scope:
Abstract.
This description covers requirements for a thread and gasket sealing compound that is resistant to fuel, engine oils, and water. The compound is a slow-drying black paste, setting into a pliable film; best suited for non-rigid, vibrating semi-permanent and permanent assemblies. It withstands pressures to 5000 psi.
Document History
A-A-59491
January 4, 2011
SEALING COMPOUND, THREAD AND GASKET, HYDROCARBON FLUID AND WATER RESISTANT
Abstract.
This description covers requirements for a thread and gasket sealing compound that is resistant to fuel, engine oils, and water. The compound is a slow-drying black paste, setting into a...
October 31, 2000
SEALING COMPOUND, THREAD AND GASKET, HYDROCARBON FLUID AND WATER RESISTANT
Abstract. This description covers requirements for a thread and gasket sealing compound that is resistant to fuel, engine oils, and water. The compound is a slow-drying black paste, setting into a...