NPFC - A-A-59491

SEALING COMPOUND, THREAD AND GASKET, HYDROCARBON FLUID AND WATER RESISTANT

inactive
Buy Now
Organization: NPFC
Publication Date: 31 October 2000
Status: inactive
Page Count: 9
scope:

Abstract. This description covers requirements for a thread and gasket sealing compound that is resistant to fuel, engine oils, and water. The compound is a slow-drying black paste, setting into a pliable film; best suited for non-rigid, vibrating semi-permanent and permanent assemblies. It withstands pressures to 5000 psi.

Document History

January 4, 2011
SEALING COMPOUND, THREAD AND GASKET, HYDROCARBON FLUID AND WATER RESISTANT
Abstract. This description covers requirements for a thread and gasket sealing compound that is resistant to fuel, engine oils, and water. The compound is a slow-drying black paste, setting into a...
A-A-59491
October 31, 2000
SEALING COMPOUND, THREAD AND GASKET, HYDROCARBON FLUID AND WATER RESISTANT
Abstract. This description covers requirements for a thread and gasket sealing compound that is resistant to fuel, engine oils, and water. The compound is a slow-drying black paste, setting into a...

References

Advertisement