BSI - BS EN 2997-002 - TC
Tracked Changes (Redline) - Aerospace series — Connectors, electrical, circular, coupled by threaded ring, fireresistant or non fire-resistant, operating temperatures — 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 002: Specification of performance and contact arrangements
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 27 February 2020 |
| Status: | active |
| Page Count: | 56 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
January 20, 2023
Tracked Changes (Redline) - Aerospace series — Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures — 65°C to 175°C continuous, 200°C continuous, 260°C peak — Part 002: Specification of performance and contact arrangements
A description is not available for this item.
BS EN 2997-002 - TC
February 27, 2020
Tracked Changes (Redline) - Aerospace series — Connectors, electrical, circular, coupled by threaded ring, fireresistant or non fire-resistant, operating temperatures — 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 002: Specification of performance and contact arrangements
A description is not available for this item.