BSI - BS EN 2997-002 - TC

Tracked Changes (Redline) - Aerospace series — Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures — 65°C to 175°C continuous, 200°C continuous, 260°C peak — Part 002: Specification of performance and contact arrangements

active, Most Current
Organization: BSI
Publication Date: 20 January 2023
Status: active
Page Count: 82
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

BS EN 2997-002 - TC
January 20, 2023
Tracked Changes (Redline) - Aerospace series — Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures — 65°C to 175°C continuous, 200°C continuous, 260°C peak — Part 002: Specification of performance and contact arrangements
A description is not available for this item.
February 27, 2020
Tracked Changes (Redline) - Aerospace series — Connectors, electrical, circular, coupled by threaded ring, fireresistant or non fire-resistant, operating temperatures — 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak Part 002: Specification of performance and contact arrangements
A description is not available for this item.

References

Advertisement