SNV - SN EN 297/A2/AC
Gas-fired central heating boilers – Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 kW
inactive, Most Current
| Organization: | SNV |
| Publication Date: | 1 September 2006 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Central heating systems): | 91.140.10 |
Document History
SN EN 297/A2/AC
September 1, 2006
Gas-fired central heating boilers – Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 kW
A description is not available for this item.
December 1, 2005
Gas-fired central heating boilers - Type B11 and B11BS boilers, fitted with atmospheric burners of nominal heat input not exceeding 70 kW; Amendment A4
A description is not available for this item.
May 1, 2003
Gas-fired central heating boilers - Type B11 and B11BS boilers, fitted with atmospheric burners of nominal heat input not exceeding 70 kW; Amendment 6
A description is not available for this item.
October 1, 1996
Gas-fired central heating boilers - Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 kW; Amendment A3
FOREWORD
This Amendment EN 297: 1994/A3: 1996 to the EN 297: 1994 has been prepared by Technical Committee CENITC 109 "Central heating boilers using gaseous fuels", the secretariat of which is held...
May 1, 1996
Gas-fired central heating boilers - Type B11 and B11BS boilers, fitted with atmospheric burners of nominal heat input not exceeding 70 kW; Amendment A2
Foreword
This Amendment EN 297:1994/A2:1996 to EN 297:1994 has been prepared by Technical Committee CEN/TC 109 "Central heating boilers using gaseous fuels", the secretariat of which is held by NNI....