SNV - SN EN 297/A3

Gas-fired central heating boilers - Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 kW; Amendment A3

inactive
Organization: SNV
Publication Date: 1 October 1996
Status: inactive
Page Count: 12
ICS Code (Central heating systems): 91.140.10
scope:

FOREWORD

This Amendment EN 297: 1994/A3: 1996 to the EN 297: 1994 has been prepared by Technical Committee CENITC 109 "Central heating boilers using gaseous fuels", the secretariat of which is held by NNI.

This Amendment to the European Standard EN 297: 1994 shall be given the status of a national standard, either by publication of an identical text or by endorsement, at the latest by April 1997, and conflicting national standards shall be withdrawn at the latest by April 1997.

This Amendment modifies EN 297: 1994. It has been prepared tQ incorporate requirements and test methods concerning NOx-emissions of boilers. In future the requirements given in this amendment will be reviewed and will be more stringent.

According to the CEN/CENELEC Internal Regulations, the national standards organizations of the following countries are bound to implement this Amendment: Austria, Belgium, Denmark, Finland, France, Germany, Greece, Iceland, Ireland, Italy, Luxembourg, Netherlands, Norway, Portugal, Spain, Sweden, Switzerland and the United Kingdom.

Document History

September 1, 2006
Gas-fired central heating boilers – Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 kW
A description is not available for this item.
December 1, 2005
Gas-fired central heating boilers - Type B11 and B11BS boilers, fitted with atmospheric burners of nominal heat input not exceeding 70 kW; Amendment A4
A description is not available for this item.
May 1, 2003
Gas-fired central heating boilers - Type B11 and B11BS boilers, fitted with atmospheric burners of nominal heat input not exceeding 70 kW; Amendment 6
A description is not available for this item.
SN EN 297/A3
October 1, 1996
Gas-fired central heating boilers - Type B11 and B11BS boilers fitted with atmospheric burners of nominal heat input not exceeding 70 kW; Amendment A3
FOREWORD This Amendment EN 297: 1994/A3: 1996 to the EN 297: 1994 has been prepared by Technical Committee CENITC 109 "Central heating boilers using gaseous fuels", the secretariat of which is held...
May 1, 1996
Gas-fired central heating boilers - Type B11 and B11BS boilers, fitted with atmospheric burners of nominal heat input not exceeding 70 kW; Amendment A2
Foreword This Amendment EN 297:1994/A2:1996 to EN 297:1994 has been prepared by Technical Committee CEN/TC 109 "Central heating boilers using gaseous fuels", the secretariat of which is held by NNI....

References

Advertisement