IEC 62828-5
Reference conditions and procedures for testing industrial and process measurement transmitters – Part 5: Specific procedures for flow transmitters
| Organization: | IEC |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 74 |
| ICS Code (Temperature-measuring instruments): | 17.200.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 62828 establishes specific procedures for testing flow transmitters used in measuring and control systems for industrial process and for machinery control systems. For general test procedures, reference is to be made to IEC 62828-1:2017, applicable to all types of industrial and process measurement transmitters.
This document - together with IEC 62828-1:2017 - is the reference standard for testing every type of flow transmitter, not only for liquids but also for gases and for steam.
In this document, "industrial flow transmitters" consistently covers all types of flow transmitters used in measuring and control systems for industrial process and for machinery.
Document History