IEC 61987-12
Industrial-process measurement and control – Data structures and elements in process equipment catalogues – Part 12: Lists of properties (LOPs) for flow measuring equipment for electronic data exchange
| Organization: | IEC |
| Publication Date: | 1 March 2016 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Data link layer): | 35.100.20 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 61987 provides an
operating list of properties (OLOP) for the description of the operating parameters and the collection of requirements for a flow measuring equipment and
device lists of properties (DLOP) for the description of a number of flow measuring equipment types.
The structures of the OLOP and the DLOP correspond to the general structures defined in IEC 61987-11 and agree with the fundamentals for the construction of LOPs defined in IEC 61987-10.
Aspects other than the OLOP, needed in different electronic data exchange processes described in IEC 61987-10, will be published in IEC 61987-921.
Libraries of properties and of blocks used in the LOPs in this standard are listed in Annex C and Annex D.
1Under consideration
Document History