BSI - BS ISO 28560-2 - TC
Tracked Changes (Redline) - Information and documentation — RFID in libraries Part 2: Encoding of RFID data elements based on rules from ISO/IEC 15962
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 27 February 2020 |
| Status: | active |
| Page Count: | 108 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
Document History
July 19, 2023
Tracked Changes (Redline) - Information and documentation — RFID in libraries — Part 2: Encoding of RFID data elements based on rules from ISO/IEC 15962
A description is not available for this item.
BS ISO 28560-2 - TC
February 27, 2020
Tracked Changes (Redline) - Information and documentation — RFID in libraries Part 2: Encoding of RFID data elements based on rules from ISO/IEC 15962
A description is not available for this item.