BSI - BS ISO 28560-2 - TC

Tracked Changes (Redline) - Information and documentation — RFID in libraries — Part 2: Encoding of RFID data elements based on rules from ISO/IEC 15962

active, Most Current
Organization: BSI
Publication Date: 19 July 2023
Status: active
Page Count: 110
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ICS Code (Automatic identification and data capture techniques): 35.040.50

Document History

BS ISO 28560-2 - TC
July 19, 2023
Tracked Changes (Redline) - Information and documentation — RFID in libraries — Part 2: Encoding of RFID data elements based on rules from ISO/IEC 15962
A description is not available for this item.
February 27, 2020
Tracked Changes (Redline) - Information and documentation — RFID in libraries Part 2: Encoding of RFID data elements based on rules from ISO/IEC 15962
A description is not available for this item.

References

Advertisement