ISO 13728

Ships and marine technology — Ship's mooring and towing fittings — Panama chocks

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 August 2020
Status: active
Page Count: 20
ICS Code (Deck equipment and installations): 47.020.50
scope:

This document specifies the types, nominal sizes, dimensions and materials, as well as construction, manufacturing and marking requirements, for Panama chocks installed to lead the mooring and towing rope of a ship. It is intended for ships passing through the Panama Canal, which are normally assisted through the locks by locomotives using steel towing wires and/or by tug boats. These chocks meet normal mooring requirements and Panama Canal requirements; they are suitable for mooring vessels inside the Panama Canal locks.

NOTE The Panama chocks (SWL of 90 tons) for the Panamax Plus and Neopanamax vessels can be replaced by closed chocks (see ISO 13729).

Document History

ISO 13728
August 1, 2020
Ships and marine technology — Ship's mooring and towing fittings — Panama chocks
This document specifies the types, nominal sizes, dimensions and materials, as well as construction, manufacturing and marking requirements, for Panama chocks installed to lead the mooring and towing...
July 1, 2012
Ships and marine technology - Ship’s mooring and towing fittings - Panama chocks
This International Standard specifies the design, size and technical requirements for Panama chocks suitable for installation on ships passing through the Panama Canal which are normally assisted by...

References

Advertisement