ISO 13728
Ships and marine technology - Ship’s mooring and towing fittings - Panama chocks
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 July 2012 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Deck equipment and installations): | 47.020.50 |
scope:
This International Standard specifies the design, size and technical requirements for Panama chocks suitable for installation on ships passing through the Panama Canal which are normally assisted by locomotives using steel towing wires. These chocks meet normal mooring requirements and Panama Canal requirements.
Document History
August 1, 2020
Ships and marine technology — Ship's mooring and towing fittings — Panama chocks
This document specifies the types, nominal sizes, dimensions and materials, as well as construction, manufacturing and marking requirements, for Panama chocks installed to lead the mooring and towing...
ISO 13728
July 1, 2012
Ships and marine technology - Ship’s mooring and towing fittings - Panama chocks
This International Standard specifies the design, size and technical requirements for Panama chocks suitable for installation on ships passing through the Panama Canal which are normally assisted by...