DSF/ETSI EN 303 135V2.1.2

Coastal Surveillance, Vessel Traffic Services and Harbour Radars (CS/VTS/HR); Harmonised Standard for access to radio spectrum

inactive
Buy Now
Organization: DS
Status: inactive
Page Count: 38
scope:

The present document specifies technical characteristics and methods of measurements for X-band radar sensors intended for Coastal Surveillance (CS), Vessel Traffic Services (VTS) and harbour surveillance with the following characteristics: • Operating in the following frequency range: - 8 500 MHz to 10 000 MHz utilizing modulated or unmodulated pulses. • Transmitter Peak Envelope Power up to 100 kW. • The transmitter output (from power amplifier) towards the antenna uses a hollow metallic rectangular waveguide of type WR90/WG16/R100 according to IEC 60153-2 [i.3] with a minimum length of 92 cm (20 times the wavelength of the waveguide cut-off frequency). • The antenna is rotating, waveguide-based and passive. • At the transceiver output an RF-circulator is used. NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in annex A.

Document History

December 7, 2020
Kystovervågning, fartøjstrafikservice og havneradarer (CS/VTS/HR) – Harmoniseret Standard for radiospekteraccess
The present document specifies technical characteristics and methods of measurements for X-band radar sensors intended for Coastal Surveillance (CS), Vessel Traffic Services (VTS) and harbour...
DSF/ETSI EN 303 135V2.1.2
Coastal Surveillance, Vessel Traffic Services and Harbour Radars (CS/VTS/HR); Harmonised Standard for access to radio spectrum
The present document specifies technical characteristics and methods of measurements for X-band radar sensors intended for Coastal Surveillance (CS), Vessel Traffic Services (VTS) and harbour...
Advertisement