DS/ETSI EN 303 135 V2.2.1
Kystovervågning, fartøjstrafikservice og havneradarer (CS/VTS/HR) – Harmoniseret Standard for radiospekteraccess
| Organization: | DS |
| Publication Date: | 7 December 2020 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Telecommunications in general): | 33.020 |
| ICS Code (Transport by water): | 03.220.40 |
| ICS Code (Receiving and transmitting equipment): | 33.060.20 |
scope:
The present document specifies technical characteristics and methods of measurements for X-band radar sensors intended for Coastal Surveillance (CS), Vessel Traffic Services (VTS) and harbour surveillance with the following characteristics: • Operating in the following frequency range: - 8 500 MHz to 10 000 MHz utilizing modulated or unmodulated pulses. • Transmitter Peak Envelope Power up to 100 kW. • The transmitter output (from power amplifier) towards the antenna uses a hollow metallic rectangular waveguide of type WR90/WG16/R100 according to IEC 60153-2 [i.3] with a minimum length of 92 cm (20 times the wavelength of the waveguide cut-off frequency). • The antenna is rotating, waveguide-based and passive. • At the transceiver output an RF-circulator is used. NOTE: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.1] is given in annex A.
Document History