CSA ISO/IEC TR 18001
Information technology — Radio frequency identification for item management — Application requirements profiles
| Organization: | CSA |
| Publication Date: | 1 January 2005 |
| Status: | active |
| Page Count: | 105 |
| ICS Code (Information coding): | 35.040 |
scope:
This Technical Report provides:
- The result of three surveys identifying the applications for radio frequency identification (RFID) in an item management environment, and the resultant classification of these applications based on various operational parameters, including operating range and memory size.
- An explanation of some of the issues associated with the parameters of distance and number of tags within an RFID interrogator's field-of-view.
- A means by which classification of RF tags may be accomplished based on the application requirements defined in the survey results.
- Recommendations for areas of standardization to the parent committee (ISO/IEC JTC 1/SC 31/WG 4) based on the results of these surveys.
Document History