DS/EN 13115

Windows – Classification of mechanical properties – Racking, torsion and operating forces

active, Most Current
Buy Now
Organization: DS
Publication Date: 31 August 2020
Status: active
Page Count: 8
ICS Code (Doors and windows): 91.060.50
scope:

This document provides a means of classifying the performance of opening windows according to their strength in resisting, where appropriate, racking load, static torsion and their manual operating forces. Special aspects such as those of burglar resistance are not covered. 1) 1) Effects on other criteria, such as air permeability, are not addressed by EN 13115.

Document History

DS/EN 13115
August 31, 2020
Windows – Classification of mechanical properties – Racking, torsion and operating forces
This document provides a means of classifying the performance of opening windows according to their strength in resisting, where appropriate, racking load, static torsion and their manual operating...
August 21, 2001
Windows - Classification of mechanical properties - Racking, torsion and operating forces
This standard provides a means of classifying the performance of opening windows according to their strength in resisting, where appropriate, racking load, static torsion and their operating forces....
Windows - Classification of mechanical properties - Racking, torsion, and operating forces
This document (prEN 13115) provides a means of classifying the performance of opening windows according to their strength in resisting, where appropriate, racking load, static torsion and their...
Advertisement