DS/EN 13115
Windows - Classification of mechanical properties - Racking, torsion and operating forces
inactive
| Organization: | DS |
| Publication Date: | 21 August 2001 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This standard provides a means of classifying the performance of opening windows according to their strength in resisting, where appropriate, racking load, static torsion and their operating forces. Special aspects such as those of burglar resistance are not covered.
Document History
August 31, 2020
Windows – Classification of mechanical properties – Racking, torsion and operating forces
This document provides a means of classifying the performance of opening windows according to their strength in resisting, where appropriate, racking load, static torsion and their manual operating...
DS/EN 13115
August 21, 2001
Windows - Classification of mechanical properties - Racking, torsion and operating forces
This standard provides a means of classifying the performance of opening windows according to their strength in resisting, where appropriate, racking load, static torsion and their operating forces....
Windows - Classification of mechanical properties - Racking, torsion, and operating forces
This document (prEN 13115) provides a means of classifying the performance of opening windows according to their strength in resisting, where appropriate, racking load, static torsion and their...