ASTM International - ASTM D3955-13

Standard Specification for Electrical Insulating Varnishes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2013
Status: inactive
Page Count: 4
ICS Code (Varnished fabrics): 29.035.60
scope:

1.1 This specification covers the tests and values for electrical insulating varnishes, as supplied, which are suitable for the impregnation and treatment of electrical coils and windings applied by dip process.

1.2 Varnishes, flexible or rigid, included in this specification are:

Grade DA-Air-dry

Grade DO-Organic solvent containing, baking,

Grade DM-Reactive diluent containing,

Grade DS-Silicone,

Grade DW-Water containing, and

Grade DT-Thixotropic.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Note 1-This specification resembles IEC 60455 in title only. The content is significantly different.

abstract:

This specification covers the tests and values for electrical insulating varnishes, as supplied, which are suitable for the impregnation and treatment of electrical coils and windings applied by... View More

Document History

December 1, 2025
Standard Specification for Electrical Insulating Varnishes
1.1 This specification covers the tests and values for electrical insulating varnishes, as supplied, which are suitable for the impregnation and treatment of electrical coils and windings applied by...
August 1, 2020
Standard Specification for Electrical Insulating Varnishes
1.1 This specification covers the tests and values for electrical insulating varnishes, as supplied, which are suitable for the impregnation and treatment of electrical coils and windings applied by...
ASTM D3955-13
April 1, 2013
Standard Specification for Electrical Insulating Varnishes
1.1 This specification covers the tests and values for electrical insulating varnishes, as supplied, which are suitable for the impregnation and treatment of electrical coils and windings applied by...
October 1, 2009
Standard Specification for Electrical Insulating Varnishes
1.1 This specification covers the tests and values for electrical insulating varnishes, as supplied, which are suitable for the impregnation and treatment of electrical coils and windings applied by...
March 1, 2004
Standard Specification for Electrical Insulating Varnishes
1.1 This specification covers the tests and values for electrical insulating varnishes, as supplied, which are suitable for the impregnation and treatment of electrical coils and windings applied by...
March 10, 1999
Standard Specification for Electrical Insulating Varnishes
1.1 This specification lists the tests and values for electrical insulating varnishes suitable for the impregnation and treatment of electrical coils and windings applied by dip process. 1.2...
Advertisement