ASTM International - ASTM A499-15

Standard Specification for Steel Bars and Shapes, Carbon Rolled from “T” Rails

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2015
Status: inactive
Page Count: 4
ICS Code (Steel bars and rods): 77.140.60
ICS Code (Steel profiles): 77.140.70
scope:

1.1 This specification covers carbon steel bars and shapes produced from standard rail steel. These bars are furnished in the as-wrought condition intended for structural use, or bar and shape uses, where high tensile properties are applicable. These materials are available in four strength levels as Grade 50, Grade 60, Grade 70, and Grade 80.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the standard for carbon steel bars and shapes rolled from standard rail steel. The material shall be hot wrought from section "T" rails and shall be produced by hot... View More

Document History

September 1, 2020
Standard Specification for Steel Bars and Shapes, Carbon Rolled from “T” Rails
1.1 This specification covers carbon steel bars and shapes produced from standard rail steel. These bars are furnished in the as-wrought condition intended for structural use, or bar and shape uses,...
ASTM A499-15
March 1, 2015
Standard Specification for Steel Bars and Shapes, Carbon Rolled from “T” Rails
1.1 This specification covers carbon steel bars and shapes produced from standard rail steel. These bars are furnished in the as-wrought condition intended for structural use, or bar and shape uses,...
March 1, 2008
Standard Specification for Steel Bars and Shapes, Carbon Rolled from “T” Rails
1.1 This specification covers carbon steel bars and shapes produced from standard rail steel. These bars are furnished in the as-wrought condition intended for structural use, or bar and shape uses,...
January 10, 2003
Standard Specification for Steel Bars and Shapes, Carbon Rolled from "T" Rails
1.1 This specification covers carbon steel bars and shapes produced from standard rail steel. These bars are furnished in the as-wrought condition intended for structural use, or bar and shape uses,...
March 10, 1997
Standard Specification for Steel Bars and Shapes, Carbon Rolled from "T" Rails
1.1 This specification covers carbon steel bars and shapes produced from standard rail steel. These bars are furnished in the as-wrought condition intended for structural use, or bar and shape uses,...
Advertisement